Pulse Electronics Corporation Fixed Inductors BWCS0012070710NJ00

Description
10nH Unshielded Wirewound Inductor 480mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 480mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0012070710NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Wirewound Inductor 480mA 200mOhm Max 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 480mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCS0012070710NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 480MA 200 MOHM

FIXED IND 10NH 480MA 200 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWCS0012070710NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 480MA 200 MOHM

FIXED IND 10NH 480MA 200 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0012070710NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers