Pulse Electronics Corporation Fixed Inductors BWCS000604041N3J00

Description
1.3nH Unshielded Wirewound Inductor 820mA 48mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.3nH Unshielded Wirewound Inductor 820mA 48mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS000604041N3J00TR-ND - DigiKey
Thief River Falls, MN, United States
1.3nH Unshielded Wirewound Inductor 820mA 48mOhm Max 0201 (0603 Metric)

1.3nH Unshielded Wirewound Inductor 820mA 48mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS000604041N3J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Surface Mount Inductors - 2567687P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Specs
Application RF Choke
View Details