Pulse Electronics Corporation Fixed Inductors BWCS0006040414NJ00

Description
14nH Unshielded Wirewound Inductor 270mA 500mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
14nH Unshielded Wirewound Inductor 270mA 500mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0006040414NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
14nH Unshielded Wirewound Inductor 270mA 500mOhm Max 0201 (0603 Metric)

14nH Unshielded Wirewound Inductor 270mA 500mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0006040414NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J333JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910368 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Specs
Application RF Choke
View Details