Pulse Electronics Corporation Fixed Inductors BWCS0006040412NJ00

Description
12nH Unshielded Wirewound Inductor 300mA 360mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 300mA 360mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS0006040412NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 300mA 360mOhm Max 0201 (0603 Metric)

12nH Unshielded Wirewound Inductor 300mA 360mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS0006040412NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2567683 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
Power Inductors - 1-2176785-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details