Pulse Electronics Corporation Fixed Inductors BWCS000604040N5K00

Description
0.5nH Unshielded Wirewound Inductor 1.25A 20mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.5nH Unshielded Wirewound Inductor 1.25A 20mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCS000604040N5K00TR-ND - DigiKey
Thief River Falls, MN, United States
0.5nH Unshielded Wirewound Inductor 1.25A 20mOhm Max 0201 (0603 Metric)

0.5nH Unshielded Wirewound Inductor 1.25A 20mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCS000604040N5K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J275JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2126024 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 560 microH
Q Factor 20
View Details
Specs
Application RF Choke
View Details