Pulse Electronics Corporation Fixed Inductors BWCM00181010R30GH8

Description
300nH Unshielded Wirewound Inductor 220mA 3.12Ohm Max
Request a Quote Datasheet
Description
300nH Unshielded Wirewound Inductor 220mA 3.12Ohm Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM00181010R30GH8TR-ND - DigiKey
Thief River Falls, MN, United States
300nH Unshielded Wirewound Inductor 220mA 3.12Ohm Max

300nH Unshielded Wirewound Inductor 220mA 3.12Ohm Max

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM00181010R30GH8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
SMD 47uH 1.6A Inductor and Choke - 71-3631B470LL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 47 microH
Inductance Tolerance 15 (+/- %)
View Details
3 suppliers