Pulse Electronics Corporation Fixed Inductors BWCM00181010R21GH8

Description
210nH Unshielded Wirewound Inductor 280mA 1.98Ohm Max
Request a Quote Datasheet
Description
210nH Unshielded Wirewound Inductor 280mA 1.98Ohm Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM00181010R21GH8TR-ND - DigiKey
Thief River Falls, MN, United States
210nH Unshielded Wirewound Inductor 280mA 1.98Ohm Max

210nH Unshielded Wirewound Inductor 280mA 1.98Ohm Max

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM00181010R21GH8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details
Specs
Application RF Choke
View Details