Pulse Electronics Corporation Fixed Inductors BWCM001810106N8CL8

Description
6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM001810106N8CL8TR-ND - DigiKey
Thief River Falls, MN, United States
6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max

6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM001810106N8CL8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-032 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers