Pulse Electronics Corporation Fixed Inductors BWCM0016100882NJ00

Description
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM0016100882NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM0016100882NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details