Pulse Electronics Corporation Fixed Inductors BWCM0016100882NG00

Description
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM0016100882NG00TR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCM0016100882NG00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 82NH 250MA 600 MOHM

FIXED IND 82NH 250MA 600 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWCM0016100882NG00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 82NH 250MA 600 MOHM

FIXED IND 82NH 250MA 600 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM0016100882NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details