Pulse Electronics Corporation Fixed Inductors BWCM0012070768NJ00

Description
68nH Unshielded Wirewound Inductor 140mA 1.96Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 140mA 1.96Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM0012070768NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 140mA 1.96Ohm Max 0402 (1005 Metric)

68nH Unshielded Wirewound Inductor 140mA 1.96Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM0012070768NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Specs
Application RF Choke
View Details