Pulse Electronics Corporation Fixed Inductors BWCM001107055N6CL8

Description
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM001107055N6CL8TR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM001107055N6CL8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2567585P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.2500 ohms
View Details
Molded SMD Inductors - 1624094-1 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 10 microH
View Details
3 suppliers