Pulse Electronics Corporation Fixed Inductors BWCM001107054N1BH8

Description
4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM001107054N1BH8TR-ND - DigiKey
Thief River Falls, MN, United States
4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

4.1nH Unshielded Wirewound Inductor 1.8A 44mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM001107054N1BH8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0440 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details