Pulse Electronics Corporation Fixed Inductors BWCM0011070543NGL8

Description
43nH Unshielded Wirewound Inductor 515mA 516mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Wirewound Inductor 515mA 516mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM0011070543NGL8TR-ND - DigiKey
Thief River Falls, MN, United States
43nH Unshielded Wirewound Inductor 515mA 516mOhm Max 0402 (1005 Metric)

43nH Unshielded Wirewound Inductor 515mA 516mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM0011070543NGL8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Leaded Inductors - 1911175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details