Pulse Electronics Corporation Fixed Inductors BWCM001107053N0CH8

Description
3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM001107053N0CH8TR-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM001107053N0CH8TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0630 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Specs
Application RF Choke
View Details