Pulse Electronics Corporation Fixed Inductors BWCM000604041N0C00

Description
1nH Unshielded Wirewound Inductor 900mA 30mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Wirewound Inductor 900mA 30mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM000604041N0C00TR-ND - DigiKey
Thief River Falls, MN, United States
1nH Unshielded Wirewound Inductor 900mA 30mOhm Max 0201 (0603 Metric)

1nH Unshielded Wirewound Inductor 900mA 30mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM000604041N0C00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Fixed Inductors - 1712-3627575047C681KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details