Pulse Electronics Corporation Fixed Inductors BWCM0006040415NJ00

Description
15.5nH Unshielded Wirewound Inductor 230mA 600mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
15.5nH Unshielded Wirewound Inductor 230mA 600mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM0006040415NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
15.5nH Unshielded Wirewound Inductor 230mA 600mOhm Max 0201 (0603 Metric)

15.5nH Unshielded Wirewound Inductor 230mA 600mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM0006040415NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details