Pulse Electronics Corporation Fixed Inductors BWCM0006040414NJ00

Description
13.5nH Unshielded Wirewound Inductor 240mA 530mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
13.5nH Unshielded Wirewound Inductor 240mA 530mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM0006040414NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
13.5nH Unshielded Wirewound Inductor 240mA 530mOhm Max 0201 (0603 Metric)

13.5nH Unshielded Wirewound Inductor 240mA 530mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM0006040414NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910481P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.4900 ohms
Rated DC Current 680 milliamps
Lead Style Axial
View Details
Specs
Application RF Choke
View Details