FIXED IND 4.3NH 500MA 170 MOHM
FIXED IND 4.3NH 500MA 170 MOHM
FIXED IND 4.3NH 500MA 170 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BSPQ000603044N3H00CT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ceramic; Thick Film |
| Configuration | Fixed |
| Inductance Tolerance | 3 (+/- %) |