Pulse Electronics Corporation Fixed Inductors BSPQ000603041N4B00

Description
FIXED IND 1.4NH 1.1A 40 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1.4NH 1.1A 40 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSPQ000603041N4B00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.4NH 1.1A 40 MOHM SMD

FIXED IND 1.4NH 1.1A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSPQ000603041N4B00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.4NH 1.1A 40 MOHM SMD

FIXED IND 1.4NH 1.1A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSPQ000603041N4B00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.4NH 1.1A 40 MOHM SMD

FIXED IND 1.4NH 1.1A 40 MOHM SMD

Buy Now Datasheet
Rf Inductor, Unshld, 1.4Nh, 1.1A, 0201 Rohs Compliant Pulse Electronics - 61AK3760 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshld, 1.4Nh, 1.1A, 0201 Rohs Compliant Pulse Electronics
61AK3760
Rf Inductor, Unshld, 1.4Nh, 1.1A, 0201 Rohs Compliant Pulse Electronics 61AK3760
RF INDUCTOR, UNSHLD, 1.4NH, 1.1A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, UNSHLD, 1.4NH, 1.1A, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSPQ000603041N4B00DKR-ND 61AK3760
Product Name Fixed Inductors Rf Inductor, Unshld, 1.4Nh, 1.1A, 0201 Rohs Compliant Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thick Film
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2469841P - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
Standards and Certifications RoHS
View Details
Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers