FIXED IND 0.8NH 1.1A 40 MOHM SMD
FIXED IND 0.8NH 1.1A 40 MOHM SMD
FIXED IND 0.8NH 1.1A 40 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BSPQ000603040N8B00TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ceramic; Thick Film |
| Configuration | Fixed |
| DCR | 0.0400 ohms |