Pulse Electronics Corporation Fixed Inductors BSPQ000402030N4B00

Description
FIXED IND 0.4NH 1A 30 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 0.4NH 1A 30 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSPQ000402030N4B00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.4NH 1A 30 MOHM SMD

FIXED IND 0.4NH 1A 30 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSPQ000402030N4B00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thin Film
Configuration Fixed
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1911204P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 42 ohms
Rated DC Current 60 milliamps
Lead Style Axial
View Details
Specs
Application RF Choke
View Details