Pulse Electronics Corporation Fixed Inductors BSCY00160808100MCP

Description
10µH Unshielded Multilayer Inductor 90mA 900mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Multilayer Inductor 90mA 900mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCY00160808100MCPTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Multilayer Inductor 90mA 900mOhm Max 0603 (1608 Metric)

10µH Unshielded Multilayer Inductor 90mA 900mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCY00160808100MCPDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 90MA 900 MOHM SMD

FIXED IND 10UH 90MA 900 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSCY00160808100MCPCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 90MA 900 MOHM SMD

FIXED IND 10UH 90MA 900 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCY00160808100MCPTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1660217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Lead Style Axial; Axial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details