Pulse Electronics Corporation Fixed Inductors BSCQ000603038N2H00

Description
8.2nH Unshielded Multilayer Inductor 290mA 570mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 290mA 570mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603038N2H00TR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Multilayer Inductor 290mA 570mOhm Max 0201 (0603 Metric)

8.2nH Unshielded Multilayer Inductor 290mA 570mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603038N2H00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 290MA 570 MOHM

FIXED IND 8.2NH 290MA 570 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603038N2H00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 290MA 570 MOHM

FIXED IND 8.2NH 290MA 570 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603038N2H00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567713P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details