Pulse Electronics Corporation Fixed Inductors BSCQ000603036N2C00

Description
6.2nH Unshielded Multilayer Inductor 305mA 520mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Multilayer Inductor 305mA 520mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603036N2C00TR-ND - DigiKey
Thief River Falls, MN, United States
6.2nH Unshielded Multilayer Inductor 305mA 520mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Multilayer Inductor 305mA 520mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603036N2C00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.2NH 305MA 520 MOHM

FIXED IND 6.2NH 305MA 520 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603036N2C00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.2NH 305MA 520 MOHM

FIXED IND 6.2NH 305MA 520 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603036N2C00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers