5.1nH Unshielded Multilayer Inductor 330mA 450mOhm Max 0201 (0603 Metric)
FIXED IND 5.1NH 330MA 450 MOHM
FIXED IND 5.1NH 330MA 450 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BSCQ000603035N1C00TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ceramic |
| Configuration | Fixed |