Pulse Electronics Corporation Fixed Inductors BSCQ000603033N6B00

Description
3.6nH Unshielded Multilayer Inductor 400mA 320mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Multilayer Inductor 400mA 320mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603033N6B00TR-ND - DigiKey
Thief River Falls, MN, United States
3.6nH Unshielded Multilayer Inductor 400mA 320mOhm Max 0201 (0603 Metric)

3.6nH Unshielded Multilayer Inductor 400mA 320mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603033N6B00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.6NH 400MA 320 MOHM

FIXED IND 3.6NH 400MA 320 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603033N6B00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.6NH 400MA 320 MOHM

FIXED IND 3.6NH 400MA 320 MOHM

Buy Now Datasheet
Multilayer Inductor, 3.6Nh, 0.4A, 0201; Inductance Pulse Electronics - 62AK3600 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 3.6Nh, 0.4A, 0201; Inductance Pulse Electronics
62AK3600
Multilayer Inductor, 3.6Nh, 0.4A, 0201; Inductance Pulse Electronics 62AK3600
MULTILAYER INDUCTOR, 3.6NH, 0.4A, 0201; Inductance:3.6nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:8.1GHz; DC Current Rating:400mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 3.6NH, 0.4A, 0201; Inductance:3.6nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:8.1GHz; DC Current Rating:400mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 3.6Nh, 0.4A, 0201; Inductance Pulse Electronics - 53AK4210 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 3.6Nh, 0.4A, 0201; Inductance Pulse Electronics
53AK4210
Multilayer Inductor, 3.6Nh, 0.4A, 0201; Inductance Pulse Electronics 53AK4210
MULTILAYER INDUCTOR, 3.6NH, 0.4A, 0201; Inductance:3.6nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:8.1GHz; DC Current Rating:400mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 3.6NH, 0.4A, 0201; Inductance:3.6nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:8.1GHz; DC Current Rating:400mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCQ000603033N6B00TR-ND 62AK3600
Product Name Fixed Inductors Multilayer Inductor, 3.6Nh, 0.4A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details