Pulse Electronics Corporation Fixed Inductors BSCQ000603033N0C00

Description
3nH Unshielded Multilayer Inductor 460mA 240mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Multilayer Inductor 460mA 240mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603033N0C00TR-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Multilayer Inductor 460mA 240mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 460mA 240mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603033N0C00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details