Pulse Electronics Corporation Fixed Inductors BSCQ000603033N0B00

Description
3nH Unshielded Multilayer Inductor 460mA 240mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Multilayer Inductor 460mA 240mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603033N0B00DKR-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Multilayer Inductor 460mA 240mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 460mA 240mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603033N0B00CT-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Multilayer Inductor 460mA 240mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 460mA 240mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603033N0B00TR-ND - DigiKey
Thief River Falls, MN, United States
3nH Unshielded Multilayer Inductor 460mA 240mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 460mA 240mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Multilayer Inductor, 3Nh, 0.46A, 0201; Inductance Pulse Electronics - 62AK3598 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 3Nh, 0.46A, 0201; Inductance Pulse Electronics
62AK3598
Multilayer Inductor, 3Nh, 0.46A, 0201; Inductance Pulse Electronics 62AK3598
MULTILAYER INDUCTOR, 3NH, 0.46A, 0201; Inductance:3nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:9.1GHz; DC Current Rating:460mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 3NH, 0.46A, 0201; Inductance:3nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:9.1GHz; DC Current Rating:460mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 3Nh, 0.46A, 0201; Inductance Pulse Electronics - 53AK4174 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 3Nh, 0.46A, 0201; Inductance Pulse Electronics
53AK4174
Multilayer Inductor, 3Nh, 0.46A, 0201; Inductance Pulse Electronics 53AK4174
MULTILAYER INDUCTOR, 3NH, 0.46A, 0201; Inductance:3nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:9.1GHz; DC Current Rating:460mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 3NH, 0.46A, 0201; Inductance:3nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:9.1GHz; DC Current Rating:460mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCQ000603033N0B00DKR-ND 62AK3598
Product Name Fixed Inductors Multilayer Inductor, 3Nh, 0.46A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details