Pulse Electronics Corporation Fixed Inductors BSCQ000603032N6S00

Description
2.6nH Unshielded Multilayer Inductor 405mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.6nH Unshielded Multilayer Inductor 405mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603032N6S00TR-ND - DigiKey
Thief River Falls, MN, United States
2.6nH Unshielded Multilayer Inductor 405mA 300mOhm Max 0201 (0603 Metric)

2.6nH Unshielded Multilayer Inductor 405mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603032N6S00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers