Pulse Electronics Corporation Fixed Inductors BSCQ000603032N6B00

Description
2.6nH Unshielded Multilayer Inductor 405mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.6nH Unshielded Multilayer Inductor 405mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603032N6B00TR-ND - DigiKey
Thief River Falls, MN, United States
2.6nH Unshielded Multilayer Inductor 405mA 300mOhm Max 0201 (0603 Metric)

2.6nH Unshielded Multilayer Inductor 405mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603032N6B00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.6NH 405MA 300 MOHM

FIXED IND 2.6NH 405MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603032N6B00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.6NH 405MA 300 MOHM

FIXED IND 2.6NH 405MA 300 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603032N6B00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Leaded Inductors - 1620250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
Specs
Application RF Choke
View Details