Pulse Electronics Corporation Fixed Inductors BSCQ000603031N4S00

Description
1.4nH Unshielded Multilayer Inductor 640mA 120mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.4nH Unshielded Multilayer Inductor 640mA 120mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603031N4S00TR-ND - DigiKey
Thief River Falls, MN, United States
1.4nH Unshielded Multilayer Inductor 640mA 120mOhm Max 0201 (0603 Metric)

1.4nH Unshielded Multilayer Inductor 640mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603031N4S00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567719P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Specs
Application RF Choke
View Details