Pulse Electronics Corporation Fixed Inductors BSCQ000603031N0SHR

Description
1nH Unshielded Multilayer Inductor 70mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 70mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603031N0SHRTR-ND - DigiKey
Thief River Falls, MN, United States
1nH Unshielded Multilayer Inductor 70mOhm Max 0201 (0603 Metric)

1nH Unshielded Multilayer Inductor 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603031N0SHRTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers