Pulse Electronics Corporation Fixed Inductors BSCQ000603030N6C00

Description
0.6nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.6nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603030N6C00TR-ND - DigiKey
Thief River Falls, MN, United States
0.6nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603030N6C00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567565 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details
Specs
Application RF Choke
View Details