Pulse Electronics Corporation Fixed Inductors BSCL00160808R22K00

Description
220nH Unshielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCL00160808R22K00TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)

220nH Unshielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCL00160808R22K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469828P - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details