Pulse Electronics Corporation Fixed Inductors BSCH00160808R39K00

Description
390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH00160808R39K00TR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)

390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH00160808R39K00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1048430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details