Pulse Electronics Corporation Fixed Inductors BSCH00160808R39J00

Description
390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH00160808R39J00TR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)

390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH00160808R39J00CT-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)

390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH00160808R39J00DKR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)

390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH00160808R39J00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3124-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers