Pulse Electronics Corporation Fixed Inductors BSCH0016080875NK00

Description
75nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0016080875NK00TR-ND - DigiKey
Thief River Falls, MN, United States
75nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)

75nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH0016080875NK00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details