Pulse Electronics Corporation Fixed Inductors BSCH001608085N6S00

Description
5.6nH Unshielded Multilayer Inductor 600mA 180mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Multilayer Inductor 600mA 180mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH001608085N6S00DKR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Multilayer Inductor 600mA 180mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Multilayer Inductor 600mA 180mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001608085N6S00TR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Multilayer Inductor 600mA 180mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Multilayer Inductor 600mA 180mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001608085N6S00CT-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Multilayer Inductor 600mA 180mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Multilayer Inductor 600mA 180mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH001608085N6S00DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Specs
Application RF Choke
View Details