Pulse Electronics Corporation Fixed Inductors BSCH0016080847NJ00

Description
47nH Unshielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0016080847NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)

47nH Unshielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0016080847NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)

47nH Unshielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0016080847NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)

47nH Unshielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH0016080847NJ00CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details