Pulse Electronics Corporation Fixed Inductors BSCH00100505R12JCS

Description
120nH Unshielded Multilayer Inductor 100mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Multilayer Inductor 100mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH00100505R12JCSDKR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Multilayer Inductor 100mA 2.2Ohm Max 0402 (1005 Metric)

120nH Unshielded Multilayer Inductor 100mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH00100505R12JCSCT-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Multilayer Inductor 100mA 2.2Ohm Max 0402 (1005 Metric)

120nH Unshielded Multilayer Inductor 100mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH00100505R12JCSTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 100MA 2.2 OHM

FIXED IND 120NH 100MA 2.2 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH00100505R12JCSDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details