Pulse Electronics Corporation Fixed Inductors BSCH00100505R10JCS

Description
FIXED IND 100NH 100MA 2 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 100NH 100MA 2 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH00100505R10JCSTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 100MA 2 OHM SMD

FIXED IND 100NH 100MA 2 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSCH00100505R10JCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 100MA 2 OHM SMD

FIXED IND 100NH 100MA 2 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSCH00100505R10JCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 100MA 2 OHM SMD

FIXED IND 100NH 100MA 2 OHM SMD

Buy Now Datasheet
Multilayer Inductor, 100Nh, 0.1A, 0402; Inductance Pulse Electronics - 53AK3659 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 100Nh, 0.1A, 0402; Inductance Pulse Electronics
53AK3659
Multilayer Inductor, 100Nh, 0.1A, 0402; Inductance Pulse Electronics 53AK3659
MULTILAYER INDUCTOR, 100NH, 0.1A, 0402; Inductance:100nH; DC Resistance Max:2ohm; Self Resonant Frequency:900MHz; DC Current Rating:100mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 100NH, 0.1A, 0402; Inductance:100nH; DC Resistance Max:2ohm; Self Resonant Frequency:900MHz; DC Current Rating:100mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH00100505R10JCSTR-ND 53AK3659
Product Name Fixed Inductors Multilayer Inductor, 100Nh, 0.1A, 0402; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R10 0402CS-R10XJRW , 0402CS-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details