Pulse Electronics Corporation Fixed Inductors BSCH001005059N1JCP

Description
9.1nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH001005059N1JCPTR-ND - DigiKey
Thief River Falls, MN, United States
9.1nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

9.1nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005059N1JCPDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 9.1NH 300MA 260 MOHM

FIXED IND 9.1NH 300MA 260 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005059N1JCPCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 9.1NH 300MA 260 MOHM

FIXED IND 9.1NH 300MA 260 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH001005059N1JCPTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176797-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers