Pulse Electronics Corporation Fixed Inductors BSCH0010050568NJCP

Description
68nH Unshielded Multilayer Inductor 180mA 920mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 180mA 920mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0010050568NJCPCT-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 180mA 920mOhm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 180mA 920mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050568NJCPDKR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 180mA 920mOhm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 180mA 920mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050568NJCPTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 180MA 920 MOHM

FIXED IND 68NH 180MA 920 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH0010050568NJCPCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details