Pulse Electronics Corporation Fixed Inductors BSCH001005055N1SCP

Description
5.1nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH001005055N1SCPTR-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005055N1SCPDKR-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005055N1SCPCT-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH001005055N1SCPTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0402-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567721 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details