Pulse Electronics Corporation Fixed Inductors BSCH0010050556NJCP

Description
56nH Unshielded Multilayer Inductor 200mA 820mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Multilayer Inductor 200mA 820mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0010050556NJCPCT-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Multilayer Inductor 200mA 820mOhm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 200mA 820mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050556NJCPTR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Multilayer Inductor 200mA 820mOhm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 200mA 820mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050556NJCPDKR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Multilayer Inductor 200mA 820mOhm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 200mA 820mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH0010050556NJCPCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567669 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
Specs
Application RF Choke
View Details