Pulse Electronics Corporation Fixed Inductors BSCH001005054N7SCP

Description
4.7nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH001005054N7SCPTR-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005054N7SCPCT-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005054N7SCPDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH001005054N7SCPTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 2567607 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
Specs
Application RF Choke
View Details