Pulse Electronics Corporation Fixed Inductors BSCH001005052N0SCP

Description
2nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH001005052N0SCPTR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005052N0SCPCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2NH 400MA 100 MOHM SMD

FIXED IND 2NH 400MA 100 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005052N0SCPDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2NH 400MA 100 MOHM SMD

FIXED IND 2NH 400MA 100 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH001005052N0SCPTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers