Pulse Electronics Corporation Fixed Inductors BSCH0010050527NJCS

Description
27nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0010050527NJCSTR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050527NJCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 300MA 800 MOHM

FIXED IND 27NH 300MA 800 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050527NJCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 300MA 800 MOHM

FIXED IND 27NH 300MA 800 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH0010050527NJCSTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details