Pulse Electronics Corporation Fixed Inductors BSCH0010050524NJCS

Description
24nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0010050524NJCSTR-ND - DigiKey
Thief River Falls, MN, United States
24nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)

24nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH0010050524NJCSTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Common Mode Chokes - 1048399 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
Specs
Application RF Choke
View Details